Daemar Inc. SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0875-ZF

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs - SH-0875-ZF - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
SH-0875-ZF
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0875-ZF
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0875-ZF
Product Name SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 30000 lbs (13605 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Retaining Ring 65Mn Sizes - DNK-38 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-40 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-255 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 12660 lbs (5741 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details