Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 8P8C, Cat5e, Stacked 2x2, Shield, No LED | |
| 8P8C, Cat5e, Stacked 2x2, Shield, With L | |
| 8P8C, RA, CAT5e, Shield, Low Profile, No | |
| 8P8C, RA, CAT5e, Shield, Low Profile, Wi | |
| 8P8C, RA, CAT5e, Shield, Standard Profil | |
| 8P8C, RA, CAT6, Shield, Low Profile, No | |
| 8P8C, RA, CAT6, Shield, Low Profile, Wit | |
| 8P8C, RA, CAT6, Shield, Recessed Profile | |
| 8P8C, RA, CAT6, Shield, Standard Profile | |
| 8P8C, RA, CAT6A, Shield, Standard Profil | |
| 8P8C, RA, Press Fit, No Shield | |
| 8P8C, RA, Press Fit, Shielded | |
| 8P8C, RA, Single Port, With Shield | |
| 8P8C, Vertical, CAT6, Shield, With LEDs | |
| 8P8C, Vertical, CAT6A, Shield, No LEDs | |
| 8P8C, Vertical, CAT6A, Shield, With LEDs | |
| 8P8CRACAT5eshldLowLE Ds | |
| 8P8CRACAT5eshldLowNo LEDs | |
| 8P8CRACAT5eshldstdLE Ds | |
| 8P8CRACAT5eshldstdNo LEDs | |
| 8P8CRACAT6AshldstdLE Ds | |
| 8P8CRACAT6AshldstdNo LEDs | |
| 8P8CRACAT6shldLowLED s | |
| 8P8CRACAT6shldLowNoL EDs | |
| 8P8CRACAT6shldstdLED s | |
| 8P8CRACAT6shldstdNoL EDs | |
| Cat5e, 8P8C Over USB Type C, With Shield | |
| Connector |
| << Prev | Next >> |