Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 6P6C, RA, No Shield, 13mm Depth | |
| 6P6C, RA, No Shield, With Panel Stop | |
| 8P8C, Cat6, Stacked, Shield, No LEDs | |
| 8P8C, Cat6, Stacked, Shield, With LEDs | |
| 8P8C, SMT, No Shield, With Panel Stop | |
| 8P8C, SMT, With Shield, With Kapton Tape | |
| 8P8C, SMT, With Shield, Without Kapton T | |
| 8P8C, SMT, With Shield | |
| 8P8C, Vertical, CAT6, Shield, No LEDs | |
| 8P8C, Vertical, CAT6, Shield, With LEDs | |
| 8P8CSMTWithshld | |
| 8P8CVTCAT6shldWithLE Ds | |
| Connector | |
| Modular Jack - 8P8C, RA, Cat5E, SMT, Sin | |
| RA, 8P8C, Eight Port, No Shield, No LEDs | |
| RA, 8P8C, Eight Port, No Shield, With LE | |
| RA, 8P8C, Eight Port, With Shield, No LE | |
| RA, 8P8C, Eight Port, With Shield, With | |
| RA, 8P8C, Two Port, No Shield, No LEDs | |
| RA, 8P8C, Two Port, No Shield, With LEDs | |
| RA, 8P8C, Two Port, With Shield, No LEDs | |
| RA, 8P8C, Two Port, With Shield, With LE | |
| RJ45 RA No Shield LEDs | |
| RJ45 RA No Shield No LEDs | |
| RJ45 RA Shield LEDs | |
| RJ45 RA Shield No LEDs | |
| RJ45, RA, No Shield, LEDs | |
| RJ45, RA, No Shield, No LEDs | |
| RJ45, RA, Shield, LEDs | |
| RJ45, RA, Shield, No LEDs | |
| Stacked, 2x1, 8P8C, Shielded, No LEDs | |
| Stacked, 2x2, 8P8C, Shielded, No LEDs | |
| Stacked, 2x3, 8P8C, Shielded, No LEDs | |
| Stacked, 2x8, 8P8C, Shielded, No LEDs | |
| Vertical, 8P8C, SMT, No Shield |
| << Prev | Next >> |