TE Connectivity Data Connectivity Housings 2355843-1

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 660 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 660 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2355843-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2355843-1
Data Connectivity Housings 2355843-1
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 660 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Box & Tube
  • Packaging Quantity : 660

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2355843-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2355843-1-ND
Rectangular Connector Housings 1734-2355843-1-ND
1POS,COAX,SOC HSG ASSY,SLD

1POS,COAX,SOC HSG ASSY,SLD

Buy Now Datasheet
Connectors RF - Automotive & Specialty - 2355843-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Automotive & Specialty
2355843-1
Connectors RF - Automotive & Specialty 2355843-1
1POS,COAX PLG HSG ASSY,FEM IP67,KEY A

1POS,COAX PLG HSG ASSY,FEM IP67,KEY A

Buy Now
Automotive Connectors - 2657174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657174
Automotive Connectors 2657174
1POS,COAX,SOC HSG ASSY,SLD

1POS,COAX,SOC HSG ASSY,SLD

Supplier's Site
Automotive Connectors - 2657176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657176
Automotive Connectors 2657176
1POS,COAX,SOC HSG ASSY,SLD

1POS,COAX,SOC HSG ASSY,SLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 2355843-1 1734-2355843-1-ND 2355843-1 2657174
Product Name Data Connectivity Housings Rectangular Connector Housings Connectors RF - Automotive & Specialty Automotive Connectors
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Automotive Connector
Geometry Straight; 180
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data