Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331951-2334884-1
Category: Connectors, Interconnects>Coaxia
Packaging: Reel - TR
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: W.FL
Voltage Rating: 60 V
Frequency - Max: 6 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 10,000
Mounting: Surface Mount
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Nickel
Mating Cycles: 100
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: A145155TR,-2334884-1
Base Product Number: 2334884
RoHS Status: ROHS3 Compliant
Conn UMCC 0Hz to 6GHz 50Ohm Solder ST SMD RCP T/R Product overview: 2334884-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2334884-1 can be used for catalog matching and distributor lookup.
ULTRA THIN COAX CONN
W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
UMCC MICRO-COAX RCEPT,GEN 4
UMCC MICRO-COAX RECEPTACLE, GEN
UMCC MICRO-COAX RECEPTACLE, GEN 4 ROHS COMPLIANT: YES
| TE Connectivity | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2334884-1 | 1331951-2334884-1 | 437-2334884-1 | 2334884-1 | A145155DKR-ND | 2334884-1 | 2334884-1 | 23AH2589 |
| Product Name | Coax Connectors | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | SMD 6GHz 50Ohm Electronic Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Coaxial Connector (RF) Assemblies | Umcc Micro-Coax Receptacle, Gen 4 Rohs Compliant Te Connectivity | |
| Connector Type | Wire to Board Connector | |||||||
| Gender | Female / Jack | |||||||
| Termination | Solder | Solder | ||||||
| Mounting | Board Mount | Surface Mount | Surface Mount | Surface Mount |