TE Connectivity Data Connectivity Housings 2374559-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height (MM) : 15.94 Product Length (MM) : 47.4 Product Width (MM) : 15.5 Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bulk Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height (MM) : 15.94 Product Length (MM) : 47.4 Product Width (MM) : 15.5 Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bulk Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2374559-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2374559-1
Data Connectivity Housings 2374559-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height (MM) : 15.94 Product Length (MM) : 47.4 Product Width (MM) : 15.5 Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Water Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bulk Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight to Straight
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height (MM) : 15.94
  • Product Length (MM) : 47.4
  • Product Width (MM) : 15.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Water Blue

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2
  • IP Rating : IP67

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors RF - Automotive & Specialty - 2374559-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Automotive & Specialty
2374559-1
Connectors RF - Automotive & Specialty 2374559-1
1POS,COAX PIN HSG,INLINE W2W IP67,KEY A

1POS,COAX PIN HSG,INLINE W2W IP67,KEY A

Buy Now
Automotive Connectors - 2657187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657187
Automotive Connectors 2657187
TE Connectivity 2374559-1

TE Connectivity 2374559-1

Supplier's Site
Rectangular Connector Housings - 1734-2374559-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2374559-1-ND
Rectangular Connector Housings 1734-2374559-1-ND
1PORT,COAX,PIN HSG ASSY,SLD,180D

1PORT,COAX,PIN HSG ASSY,SLD,180D

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 2374559-1 2374559-1 2657187 1734-2374559-1-ND
Product Name Data Connectivity Housings Connectors RF - Automotive & Specialty Automotive Connectors Rectangular Connector Housings
Geometry Straight; 180
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data