Circular MIL Spec Contacts PIN 8 GA COAX Product overview: M39029/60-367 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-M39029/60-367 can be used for catalog matching and distributor lookup.
38999 CON 8 PIN, COAX
Win Source Part Number: 1217234-M39029/60-36
Category: Connectors, Interconnects>Circul
Series: Military, SAE AS39029
Type: Coaxial
Contact Type: Coax Pin, Socket Center
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 8
Standard Package: 1
Wire Gauge or Range - Coaxial: RG-180B, 195A
Alternative Parts (Cross-Reference): M39029/60-367.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Aerospace Operations
Other Names: AM39029/60-367,M3902
Base Product Number: M39029/60
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 330-M39029/60-367 | M39029/60-367 | M39029/60-367 | 1217234-M39029/60-367 |
| Product Name | Electronic Connector | Contacts | Connectors Mil-Qualified, Contacts | Connectors, Interconnects - Circular Connectors - Contacts |
| Connector Type | Circular / Cylindrical Connectors |