GAO Tek, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| Antenna is designed to operate with any application that requires a linear polarization for transponder reading/excitation. | |
| Circular reader antenna | |
| Linear reader antenna | |
| The antenna is designed to operate with the 8 port Gen 2 reader, but can also be used with any application that requires a circular polarization for transponder reading/excitation. There... | |
| The fixed reader antenna is specially designed for double sided arrangements with a single reader for applications that require large reading volumes | |
| The L-AN100 433 MHz Wavetrend whip antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector. | |
| The L-AN200 433 MHz Wavetrend stub antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector. | |
| The L-AN350 Wavetrend Patch has been designed for optimal RF receiving performance with the Wavetrend L-RX201 and W-RX201 readers to receive tags that are located in various orientations. | |
| The UHF 900 MHz. antenna is designed to operate with the 8 port Gen 2 reader, but can also be used with any application that requires a circular polarization for... | |
| The UHF 900 MHz. antenna is waterproof and easy to install with the 4 port Gen 2 fixed reader. It can also be used with any application that requires a... | |
| The Wavetrend Outdoor wall mount whip antenna has a 3 dBi gain and operates at 433 MHz. It has been designed for optimal RF receiving performance with the Wavetrend Reader... | |
| This 134.2kHz ASA fixed reader antenna panel is designed for use along with the 134.2 kHz DSP Long Range Fixed RFID Readers (GAO 212007) and is designed for applications with... | |
| This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install. | |
| This 2.4 GHz 9dBi directional antenna extends the wireless range and delivers better wireless performance. | |
| This antenna is designed to operate with any application that requires a circular polarization for transponder reading/excitation. | |
| This circularly-polarized antenna supports a stable delivery of UHF energy in a radial symmetrical pattern allowing for the ability to read RFID tags regardless of orientation. | |
| This directional antenna operates at 2.4 GHz and provides 9dBi gain, which extends wireless range and delivers much better wireless performance. | |
| This polarized linear antenna is optimized for the 902 MHz to 928 MHz ISM frequency band. It ensures max imum gain on a single axis for the longest possible read... | |
| This single port UHF antenna can be installed throughout the enterprise in manufacturing and warehouse floors or any dock doors receiving application. |