Copper Mountain Technologies Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 133 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a...
This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 193 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a...
This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 72 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a...
This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 158 cm far-field measurements in frequency ranges up to...
This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 235 cm far-field measurements in frequency ranges up to...
This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 80 cm far-field measurements in frequency ranges up to...