A.H. Systems Inc. Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 1 GHz to 2 GHz Individually Calibrated Receive and Transmit Rugged...
Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 2 GHz to 4 GHz Individually Calibrated Receive and Transmit Rugged...
Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 4 GHz to 8 GHz Individually Calibrated Receive and Transmit Rugged...
A.H. Systems' Active Monopole Antenna provides superior performance in electric field measurements. The Active Monopole Antenna can drive any receiver with 50 ohm input impedance and will perform FCC, MIL-STD...
A.H. Systems' FCC-1 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-1 is manufactured per the FCC balun design and...
A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and...
A.H. Systems' FCC-3 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-3 is manufactured per the FCC balun design and...
A.H. Systems' FCC-4 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-4 is manufactured per the FCC balun design and...
A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.
Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying...
Features 1 GHz to 18 GHz omni directional antenna Individually Calibrated at 1 Meter per SAE 958 Monitoring and Surveillance Rugged Construction The A.H. Systems SAS-547 Biconical Antenna is a...
Features Broad Frequency Range of 1 KHz to 30 MHz Individually Calibrated (Individual calibration included) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction A.H. Systems' designs, manufactures and delivers high...
Features Broad Frequency Range of 1 KHz to 30 MHz Individually Calibrated (Individual calibration included) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Battery Operated for Enhanced Portability A.H. Systems'...
Features Broad Frequency Range of 10 KHz to 30 MHz Individually Calibrated (Individual calibration included) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Battery Operated for Enhanced Portability A.H. Systems'...
Features Broad Frequency Range of 20 Hz to 2 MHz Radiated & Immunity Individually Calibrated (calibration included per IEEE-291) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The SAS-560 passive...
Features Frequency Range of 190 MHz to 2000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC,...
Features Frequency Range of 190 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 190 MHz to 4000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC,...
Features Frequency Range of 190 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 190 MHz to 7000 MHz Folding for easy transit and storage. Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC,...
Features Frequency Range of 190 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 20 MHz to 300 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing High...
Features Frequency Range of 20 MHz to 330 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 290 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 290 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 30 MHz to 1000 MHz Monitoring and Surveillance Receive and Transmit Chamber Characterization Rugged Construction The A.H. Systems SAS-545 Biconical Antenna is a broadband high frequency...
Features Frequency Range of 650 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 650 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
It has been found that the primary field component responsible for interference is the magnetic field in the 20 Hz to 1 MHz frequency range. This 24" (60cm) Passive Loop...
Looking for the perfect for low frequency omni-directional antenna. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60...
Model TDS-535 Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). Our half wave Dipole Set is manufactured per the...
Suitable for FCC, MIL-STD, VDE, TEMPEST and Immunity testing, this Bilogical Antenna Kit provides consistent and reliable measurements. For rapid deployment along with the mobility of a small package, the...
The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case...
The A.H. Systems set of H-Field rods provide an accurate standard for magnetic field testing. For those situations when improved sensitivity is desired in magnetic field testing, the H-Field rod...
The A.H. Systems T.V. Dipole Set provides an accurate standard for precise FM, VHF, and UHF testing. Each Dipole Set is manufactured per the FCC balun design and is individually...
The A.H. Systems' Broadband Dipole Antenna operates efficiently over the frequency range of 160 MHz to 500 MHz. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, this antenna will...
The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR,...
The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 700 MHz to 18.0 GHz. High gain, low VSWR,...
The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input...
The A.H. Systems' H-Field Rod Antenna operates efficiently over the frequency range of 20 KHz to 2 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable...
The A.H. Systems' H-Field Rod Antenna operates efficiently over the frequency range of 5 MHz to 30 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable...
The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 26.5 GHz. High gain, low VSWR, and input handling...
The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling...
The A.H. Systems' SAS-521-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' SAS-521-4 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' SAS-521-7 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution for broadband testing applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' SAS-521F-2 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' SAS-521F-4 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' SAS-521F-7 Bilogical Antenna is one of our latest antennas, providing an inexpensive solution to wide band applications. Whether testing inside a shielded enclosure or outdoors, this antenna...
The A.H. Systems' Tuned Dipole Set provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.4). Each Tuned Dipole Set is manufactured per the...
The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for...
The A.H. Systems' TV-2 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). The TV-2 is manufactured per the FCC balun design...
The A.H.Systems' H-Field Rod Antenna operates efficiently over the frequency range of 1 MHz to 10 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements.
The A.H.Systems' H-Field Rod Antenna operates efficiently over the frequency range of 100 Hz to 100 KHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements.
The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a...
The EHA-50B Preamplifier is a high input impedance preamplifier made to match to the H-Field Rod antenna series. This preamplifier operates efficiently over the frequency range of 100 Hz to...
The SAS-542 Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. The Biconical Elements unscrew from the balun and fold neatly into a small size...
The SAS-544 Biconical Antenna is designed with a coaxial wound balun for increased power capability and intended for both transmitting and receiving high electromagnetic RF fields. This Biconical antenna may...
The SAS-544F Folding Biconical Antenna was the first EMC antenna designed for portable compliance testing applications. This Biconical Antenna is designed with a coaxial wound balun for increased power capability...
The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive...
The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and...
This Antenna Kit includes one SAS-571, one SAS-574, Low-Loss cables and adapters in an antenna storage case with several extra cutouts for optional preamplifiers. All antennas, cables and preamplifiers are...
Features Frequency Range of 120 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 290 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...
Features Frequency Range of 80 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged...