Ubiquiti Networks, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 2x2 MIMO airMAX® ac CPE The LiteBeam® AC is an ultra-lightweight airMAX ac CPE device with incredible range and disruptive pricing. Management Wi-Fi Radio The LiteBeam® AC integrates a separate... | |
| 2x2 MIMO airMAX® ac Sector AP The LiteBeam™ ac AP is an ultra-lightweight airMAX ac Access Point with incredible performance and disruptive pricing. airMAX ac Sector Coverage The LiteBeam ac... | |
| 5 GHz airMAX® ac Bridge with RF Isolated Reflector Incorporating advanced engineering with proprietary airMAX ac technology, the PowerBeam® ac ISO is ideal for deployments requiring maximum performance and RF... | |
| 5 GHz airMAX® Bridge with RF Isolated Reflector Incorporating advanced engineering with proprietary airMAX technology, the PowerBeam®M5 ISO is ideal for deployments requiring maximum performance and RF isolation. Innovative Mechanical... | |
| 5 GHz, 3x30° HD Sector Antenna The innovative airPrism® Antenna features significant advances in noise isolation and beam performance for co‑location deployments in a multipoint network. 3 x 30° Beamwidth... | |
| airMAX® 2x2 BaseStation Sector Antenna Pair the airMAX® Sector Antenna with a Rocket™M BaseStation for sector coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough Design and Performance The innovative airMAX® Sector Antennas... | |
| airMAX® 2x2 High-Gain Yagi Antenna Pair the airMAX® Yagi Antenna with a Rocket™M900 BaseStation for directive coverage in Point-to-Point (PtP) bridging or Point-to-Multipoint (PtMP) networks. 2x2, Dual-Polarity Design The airMAX® | |
| airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first... | |
| airMAX® 2x2 PtP Bridge Dish Antenna Pair the RocketDish™ with a Rocket™M BaseStation for Point‑to‑Point (PtP) bridging and network backhauls. Breakthrough Design and Performance The powerful airMAX® RocketDish™ Antennas feature... | |
| airMAX® ac 2x2 BaseStation Sector Antenna The airMAX® ac Sector Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios in Point‑to‑MultiPoint (PtMP) networks. | |
| airMAX® ac 2x2 PtP Bridge Dish Antenna The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging... | |
| airMAX® ac BaseStation with airPrism® Technology Rocket® Prism access points incorporate high-performance airMAX ac and airPrism technologies for maximum performance of wireless networks in high-density areas, in both 5 and... | |
| airMAX® BaseStation Featuring enhanced radio performance and mix-and-match industrial design, the Rocket™M is ideal for deployment in Point-to-Point (PtP) bridging or Point-to-MultiPoint (PtMP) applications. Plug and Play Integration Rocket™ radios... | |
| airMAX® Bridge Featuring a dish reflector design and dual-polarity performance, the NanoBridge®M is Ubiquiti Networks' pioneering all-in-one design for an airMAX® CPE. Long-Range Links: 50+ km With its high-gain reflector,... | |
| airMAX® CPE Featuring a grid reflector design and single-polarity, narrow-beamwidth performance, the airGrid®M is ideal for applications requiring low-cost and lightweight CPE devices. Long-Range Links Designed to be a highly... | |
| airMAX®2x2 PtP Bridge Dish Antenna The RocketDish™ LW is a price/performance breakthrough for backhaul antenna technology. Innovative Industrial Design Weighing in at only 7.4 kg, the RocketDish LW is engineered... | |
| airMAX®ac BaseStation Available in three models, the Rocket® ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint ) models also feature airPrism™ technology... | |
| High-Performance airMAX® ac Bridge Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam® AC is ideal for CPE deployments requiring maximum performance. Improved Mounting and Surge Protection... | |
| High-Performance airMAX® ac Bridge Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® AC is ideal for CPE deployments requiring maximum performance from the smallest possible footprint. Improved... | |
| High-Performance airMAX® Bridge Incorporating a dish reflector design with advanced technology, the PowerBeam™ is the latest generation of Ubiquiti Networks® airMAX® CPE for customer locations. Integrated Radio Design Ubiquiti’s InnerFeed® | |
| High-Performance airMAX® Bridge Incorporating innovative industrial design with advanced technology, the NanoBeam®M is the latest generation of Ubiquiti Networks® airMAX® CPE for customer locations. Plug and Play Installation The NanoBeam® | |
| Indoor/Outdoor airMAX® CPE Featuring a panel antenna and dual-polarity performance, the NanoStation®M is ideal for Point-to-MultiPoint (PtMP) applications requiring high-performance CPE devices with a sleek form factor. Compact CPE Design... | |
| Interchangeable Isolation™ Antennas for PrismStation™ With a range of different beam widths, the isolation antennas are interchangeable and feature high-performance beam patterns ideal for a range of deployment needs. Used... | |
| Isolator Radome for 620 mm Dish Reflector The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls. Seamless Integrated Design Improved wind load performance and... | |
| Long-Range, Lightweight airMAX® CPE The LiteBeam™M is an ultra-lightweight airMAX CPE device with incredible range and disruptive pricing. High-Gain, Directional Antenna The LiteBeamM provides 23 dBi of gain for long-distance... | |
| Scalable airFiber® MIMO Multiplexer Combine multiple airFiber X radios on a single dish antenna for superior noise immunity performance, redundancy, and multi-Gigabit Point-to-Point (PtP) throughput. Precise GPS Synchronization Using a... | |
| Shielded airMAX® ac BaseStation with airPrism®Technology With a die-cast aluminum base and interchangeable antenna, the PrismStationTM AC, brings increased performance to your network using technology that isolates beam communications between... | |
| Shielded airMAX® CPE With a die-cast aluminum base and interchangeable antenna, the IsoStation™is available in two models and brings increased performance to your network using technology that isolates beam communications... | |
| Slant 45 Antenna for airFiber® The airFiber® X Antennas feature significant advances in noise isolation and beam performance to complement the airFiber X radios for carrier backhauls and Point-to-Point (PtP)... |