AR RF/Microwave Instrumentation Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| The ATR200M6G is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The proprietary... | |
| The ATR80M6G is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The proprietary... | |
| The ATT700M12G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. | |
| The ATT700M8G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. | |
| The Model ATL150M1G is a wide band, high-gain, log periodic antenna with gain capabilities of 7.5 dB over isotropic (average) and gain flatness of ± 1 dB. The Model ATL150M1G... | |
| The Model ATL80M1G is a wide band, high-gain, log periodic antenna that provides field intensities of up to 500 V/M. With an average gain of 7.5 dB over isotropic and... | |
| The Model ATR26M1G is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The... | |
| The Model ATR26M250 is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The... | |
| The Model ATR26M6G is a wide band, high gain, radiant arrow, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact... | |
| The Model ATR26M6G-1 is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The... |