U B Corp. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| A general purpose omnidirectional blade acceptable to a variety of aircraft applications. Uniquely designed to withstand severe environments and high side-loading situations as experienced on Mach speed aircraft. The simple... | |
| A high power, half wavelength, coaxial dipole assembly encased in a fiberglass radome and mechanically structured for aircraft operation. The dipole is used instead of a monopole to increase horizon... | |
| A quarter wavelength monopole radiating element simply mounted into a connector. Antennas are airborne qualified and can be scaled to any frequency between .25 and 1.55 GHz. A ground plane... | |
| A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance. | |
| An airborne antenna designed to operate efficiently from 1.45 to 2.30 GHz. | |
| An Airborne Blade Antenna designed to operate efficiently from 1.5 to 1.8 GHz. | |
| C-Band Transponder AD5459SD | |
| For telemetry and UHF applications, it is desirable to obtain as omnidirectional a radiation pattern as possible, with no nulls in the pattern aft of the missile. This objective is... | |
| General Purpose Broadband Stub Antenna AO1712 | |
| L-Band Antenna - DME ATC Transponder AO817F16 | |
| S-Band Telemetry AD2223SD | |
| Telemetry Blade - AO2223 | |
| The AD43009-1 is a flush mount antenna designed for altimetry use with the AN/APN-141 radar altimeter. It is a cavity-back, slot-fed device and is designed to withstand harsh environmental conditions... | |
| The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows... | |
| The antenna is a flat microstrip design, mechanically interchangeable with AS-2595/APN-194(V), U B Corp part number AD43011-F16. It was designed for higher antenna isolation applciations. | |
| The helix antenna is constructed on a filament wound epoxy cylinder incorporating the matching section within the base. A right hand helix transmits and receives right hand circular polarization. This... | |
| The Model AO817ES was developed to eliminate breakage caused by high speed maneuvers of supersonic aircraft. It is precision machined to exact tolerances from a solid block of stainless steel. | |
| The quartz and stainless steel construction of this small helix antenna allows it to operate in a 1000°F environment for up to five minutes, with short heat pulses for up... | |
| The slotted blade or "bent stub" antenna provides both vertically and horizontally polarized components of radiated energy. This feature fills in the antenna pattern hole typically exhibited by the 1/4... | |
| The type AO912 L-band is a flush mount, annular slot antenna designed for use in a variety of high performance aircraft where smooth surfaces and high operating temperatures are encountered. | |
| The UB Type ADS43010( ) series of radar altimeter antennas were designed to replace the horn series antennas. | |
| This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are... | |
| This high velocity Blade Antenna was developed especially for complete hemispherical coverage utilizing the latest techniques in antenna design to eliminate the severe nulls common to ordinary antennas. Eliminates the... | |
| This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical... | |
| This Radar Altimeter Antenna was designed for applications on both military and commercial aircraft. Rugged construction, combining cast aluminum housing with teflon glass radome and excellent electrical characteristics. | |
| This ruggedly constructed unit was developed especially for EW applications and offers a frequency range greater than one full octave. | |
| This series of radar altimeter antennas was designed for applications on commercial aircraft. Features: | |
| Wrap Around Microstrip AOS45225459, AOS45229095 |