Anokiwave Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 256 Element Innovator Kit | |
| 4-element Dual Pol Rx Quad Core BFIC | |
| 4-element Dual Pol Tx Quad Core BFIC | |
| 64 Element Innovator Kit | |
| Dual Beam High IIP3 Tx/Rx Quad Core BFIC | |
| Dual Beam Low NF Tx/Rx Quad Core BFIC | |
| Intelligent Gain Block IC w/ SW | |
| Intelligent Gain Block IC w/o SW | |
| Low Noise Amplifier MMIC | |
| Medium Power Front End MMIC | |
| Rx Quad Core BFIC | |
| Single Beam High IIP3 Tx/Rx Quad Core BFIC | |
| Single Beam Low NF Tx/Rx Quad Core BFIC | |
| The AWA-0134 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is... | |
| The AWA-0142 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is... | |
| The AWA-0213-PAK is a complete mmW to IF dual pol antenna design for mmW 5G radios. This kit is intended to help 5G equipment manufacturers evaluate the array level performance... | |
| The AWMF-0129 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is... | |
| The AWMF-0132 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides... | |
| The AWMF-0133 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device... | |
| The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device provides... | |
| The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications transmit applications. The device supports four dual polarization radiating elements with full polarization flexibility. The device... | |
| Tx Quad Core BFIC | |
| Tx/Rx Dual Pol Quad Core BFIC | |
| Tx/Rx Quad Core BFIC | |
| Tx/Rx Up and Down Converter IFIC |