ArduSimple Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
4G flexible antenna ideal for our 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Master modem. It has a uFL connector and can be sticked...
An inline amplifier is required when the antenna cable length attenuates the GNSS signal to a level below the receiver’s recommended minimum input level. With ArduSimple’s low loss antenna cables...
Bolt mount Dual Band (L1, L2/E5b) active GPS/GNSS antenna with TNC connector and 1m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is...
Calibrated by NGS Survey Quadband (L1/L2/L5/L6) 3D Choke Ring GNSS antenna. Water & dust-proof for permanent outdoor installations. Sub-millimeter phase center repeatability. Ideal for reference stations (CORSContinuously Operating Reference Stations...
Calibrated by NGS Survey Quadband (L1/L2/L5/L6) GNSS antenna with 1.5m rugged cable with TNC to SMA connector and 2.5m rugged cable with TNC to TNC connector. Ideal for surveying applications...
Compact Survey tripleband GNSS antenna receiving L1/L2/L5, with TNC connector and 2.5m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is deployed globally.,...
External Dual Band (L1/L5) GNSS antenna (u-blox ANN-MB1-00) with cover and IP67 protection. Good to know: – Compatible with all simpleGNSS boards as well as any other multiband GNSS receiver...
External dual band L1/L2/E5b/B2I active helical GNSS antenna, with a weight below 18 grams, ideal for lightweight applications like drones. Good to know: – Compatible with all simpleRTK2B boards as...
External dual band L1/L2/E5b/B2I GNSS active antenna (OEM version), with a weight of only 78grams. Ideal for integrating into your own plastic enclosure. Check our antenna performance comparison: Ardusimple’s OEM...
External L-band antenna with cover and IP65 protection. Good to know: – Compatible with u-blox NEO-D9S and u-blox NEO-D9C. Also compatible with other L-band receivers in the market. – For...
External tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight below 35 grams, ideal for lightweight applications like drones or portable devices. Good to know: – Compatible with all...
Hat for ANN-MB antennas. Includes: – hat AS-ACC-HATANNMB-00 ASB-ACC-HATANNMB-00
Includes: – RTK multiband GNSS antenna with 3m cable with SMA male connector AS-ANTAB-BOLTULIGHT- L1256-30SMA-00
OEM Survey tripleband GNSS antenna receiving L1/L2/L5 in OEM format for integrators, with 20cm cable terminated in SMA male connector. Good to know: – Compatible with all simpleRTK2B and simpleRTK3B...
Some GPS receivers like simpleRTK3B Heading (Septentrio Mosaic-H) have a limited range of gain for the antenna inputs. To use them with high gain antennas and short antenna cables, you...
Stand for survey multiband GNSS antennas with magnetic base. Good to know: – Uses standard 5/8” thread – Compatible with all ArduSimple Survey GNSS antennas – Strong magnetic base –
Survey grade and low cost Dual band (L1, L2/E5b/B2I) active GNSS antenna with TNC connector and 2.5m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation...
Survey grade and low cost Triple band (L1, L2, L5) active GNSS antenna with TNC connector and 2.5m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite...
Survey grade and low cost Triple band (L1, L2, L5) active GNSS antenna with TNC connector. Both with thread mount and magnetic mount for rugged installation and easy alignment. Supports...
Survey grade dual band (L1, L2/E5b/B2I) active GNSS antenna, calibrated by NGS, with TNC connector and 1.5m rugged cable terminated with SMA male. Ideal for surveying applications including PPKPPK stands...
The ArduSimple Lightning arrestor protects and reduces the risk of damaging your RTK receiver in case of indirect lightning strike, by sending all possible energy to Earth. Good to know:...
Thread adapter (5/8″ to 1/4″) for survey multiband GNSS antenna, to make it compatible with photography tripods. Good to know: – Compatible with all ArduSimple Survey GNSS antennas – Can...
u-blox ANN-MB-00 dual band (L1, L2/E5b/B2I) active GNSS antenna with excellent price performance ratio and IP67 protection. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is deployed globally.,...
u-blox ANN-MB2-00 full band (L1, L2, L5, Lband) active GNSS antenna with excellent price performance ratio and IP67 protection. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is...
Waterproof and compact tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight of only 21 grams, ideal for lightweight applications like drones or portable devices. Good to know: –
Waterproof IP67 antenna for easy vehicle installation. Includes 2 meter low loss cable with SMA termination for direct connection with our LR/XLR radios. Includes: – 1 x vehicle mount LR/XLR...
With the ArduSimple Magnetic Stand for SMA Antennas you will be able to place your Helical and LR antennas in a better location, not directly connected to the electronics board.