Safran Electrical & Power Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Techspace Aero is the European leader in the field of regulation valves for launcher engines and stages. The company's engineering skills cover all fluids used in propulsion systems, from extreme...
Weight (kg): 0.04 Flow rate (l/s): 88 Max. operating temperature (°C): -15/+70
Weight (kg): 0.06 Flow rate (l/s): 140 Max. operating temperature (°C): +70
Weight (kg): 0.14 Flow rate (l/s): 260
Weight (kg): 0.15 Flow rate (l/s): 300 Max. operating temperature (°C): -40/+70
Weight (kg): 0.15 Flow rate (l/s): 300 Max. operating temperature (°C):-40/+120
Weight (kg): 0.15 Flow rate (l/s): 570 Max. operating temperature (°C): -15/+85
Weight (kg): 0.29 Flow rate (l/s): 400 Max. operating temperature (°C): +70
Weight (kg): 0.35 Flow rate (l/s): 570 Max. operating temperature (°C): -40/+70
Weight (kg): 0.37 Flow rate (l/s): 500 Max. operating temperature (°C): -55/+140
Weight (kg): 0.55 Flow rate (l/s): 1060 Max. operating temperature (°C): 1060
Weight (kg): 0.55 Flow rate (l/s): 420 Max. operating temperature (°C): -15/+70
Weight (kg): 0.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 70 Max. operating temperature (°C): +145 Voltage (V) : 28 Type: rotating
Weight (kg): 0.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 70 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 0.871 Current (A): 3A circuit breaker compatible Flow rate (l/s): 140 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 0.94 Current (A): 3A circuit breaker compatible Flow rate (l/s): 164 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating
Weight (kg): 0.99 Current (A): 3A circuit breaker compatible Flow rate (l/s): 200 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 0.9 Current (A): 3A circuit breaker compatible Flow rate (l/s): 340 Max. operating temperature (°C): -40/+95 Voltage (V): 28 Type: hot air
Weight (kg): 1.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 1.27 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 1.3 Current (A): 3A circuit breaker compatible Flow rate (l/s): 389 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating
Weight (kg): 1.55 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): +86 Voltage (V): 28 Type: rotating
Weight (kg): 1.5 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +300 Voltage (V): 28 Type: hot air
Weight (kg): 1.85 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type : rotating
Weight (kg): 1.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1000 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+70 Voltage (V): 28 Type: linear
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+86 Voltage (V): 28 Type: rotating
Weight (kg): 2.5 Current (A): 3A circuit breaker compatible Flow rate (l/s): 141 Max. operating temperature (°C): +70 Voltage (V): 28
Weight (kg): 2.6 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air
Weight (kg): 2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 429 Max. operating temperature (°C):-40/+40 Voltage (V): 28 Type: linear
Weight (kg): 3.2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 100 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear
Weight (kg): 3.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air