Safran Electrical & Power Upstream Check Valve (UBCV1) GB1930B00

Description
Weight (kg): 0.35 Flow rate (l/s): 570 Max. operating temperature (°C): -40/+70
Description
Weight (kg): 0.35 Flow rate (l/s): 570 Max. operating temperature (°C): -40/+70

Suppliers

Company
Product
Description
Supplier Links
Upstream Check Valve (UBCV1) - GB1930B00 - Safran Electrical & Power
Blagnac CEDEX, France
Upstream Check Valve (UBCV1)
GB1930B00
Upstream Check Valve (UBCV1) GB1930B00
Weight (kg): 0.35 Flow rate (l/s): 570 Max. operating temperature (°C): -40/+70

Weight (kg): 0.35

Flow rate (l/s): 570

Max. operating temperature (°C): -40/+70

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number GB1930B00
Product Name Upstream Check Valve (UBCV1)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Pressure Regulators - 1215641 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details