Weight (kg): 2.6
Current (A): 3A circuit breaker compatible
Max. operating temperature (°C): +500
Voltage (V): 28
Type: hot air
| Safran Electrical & Power | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VP0680A00 |
| Product Name | Giffard Valve |
| Media | Air |