Safran Electrical & Power Starting Valve VP0700B02

Description
Weight (kg): 0.9 Current (A): 3A circuit breaker compatible Flow rate (l/s): 340 Max. operating temperature (°C): -40/+95 Voltage (V): 28 Type: hot air
Description
Weight (kg): 0.9 Current (A): 3A circuit breaker compatible Flow rate (l/s): 340 Max. operating temperature (°C): -40/+95 Voltage (V): 28 Type: hot air

Suppliers

Company
Product
Description
Supplier Links
Starting Valve - VP0700B02 - Safran Electrical & Power
Blagnac CEDEX, France
Starting Valve
VP0700B02
Starting Valve VP0700B02
Weight (kg): 0.9 Current (A): 3A circuit breaker compatible Flow rate (l/s): 340 Max. operating temperature (°C): -40/+95 Voltage (V): 28 Type: hot air

Weight (kg): 0.9

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 340

Max. operating temperature (°C): -40/+95

Voltage (V): 28

Type: hot air

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP0700B02
Product Name Starting Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Ball Valve - 60438475 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Connection Description Union
View Details
57P Butterfly Valve Gear 1 5 14 - 123720060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details