Safran Electrical & Power Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Weight (kg): 0.04 Flow rate (l/s): 88 Max. operating temperature (°C): -15/+70 | |
| Weight (kg): 0.06 Flow rate (l/s): 140 Max. operating temperature (°C): +70 | |
| Weight (kg): 0.14 Flow rate (l/s): 260 | |
| Weight (kg): 0.15 Flow rate (l/s): 300 Max. operating temperature (°C): -40/+70 | |
| Weight (kg): 0.15 Flow rate (l/s): 300 Max. operating temperature (°C):-40/+120 | |
| Weight (kg): 0.15 Flow rate (l/s): 570 Max. operating temperature (°C): -15/+85 | |
| Weight (kg): 0.29 Flow rate (l/s): 400 Max. operating temperature (°C): +70 | |
| Weight (kg): 0.35 Flow rate (l/s): 570 Max. operating temperature (°C): -40/+70 | |
| Weight (kg): 0.37 Flow rate (l/s): 500 Max. operating temperature (°C): -55/+140 | |
| Weight (kg): 0.55 Flow rate (l/s): 1060 Max. operating temperature (°C): 1060 | |
| Weight (kg): 0.55 Flow rate (l/s): 420 Max. operating temperature (°C): -15/+70 | |
| Weight (kg): 0.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 70 Max. operating temperature (°C): +145 Voltage (V) : 28 Type: rotating | |
| Weight (kg): 0.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 70 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 0.871 Current (A): 3A circuit breaker compatible Flow rate (l/s): 140 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 0.94 Current (A): 3A circuit breaker compatible Flow rate (l/s): 164 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating | |
| Weight (kg): 0.99 Current (A): 3A circuit breaker compatible Flow rate (l/s): 200 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 0.9 Current (A): 3A circuit breaker compatible Flow rate (l/s): 340 Max. operating temperature (°C): -40/+95 Voltage (V): 28 Type: hot air | |
| Weight (kg): 1.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 1.27 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 1.3 Current (A): 3A circuit breaker compatible Flow rate (l/s): 389 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating | |
| Weight (kg): 1.55 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): +86 Voltage (V): 28 Type: rotating | |
| Weight (kg): 1.5 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +300 Voltage (V): 28 Type: hot air | |
| Weight (kg): 1.85 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type : rotating | |
| Weight (kg): 1.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1000 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating | |
| Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+70 Voltage (V): 28 Type: linear | |
| Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+86 Voltage (V): 28 Type: rotating | |
| Weight (kg): 2.5 Current (A): 3A circuit breaker compatible Flow rate (l/s): 141 Max. operating temperature (°C): +70 Voltage (V): 28 | |
| Weight (kg): 2.6 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air | |
| Weight (kg): 2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 429 Max. operating temperature (°C):-40/+40 Voltage (V): 28 Type: linear | |
| Weight (kg): 3.2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 100 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear | |
| Weight (kg): 3.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear | |
| Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air |