Safran Electrical & Power Check Valve (ERACV-LPSV-EACV) GB1930A00

Description
Weight (kg): 0.55 Flow rate (l/s): 1060 Max. operating temperature (°C): 1060
Description
Weight (kg): 0.55 Flow rate (l/s): 1060 Max. operating temperature (°C): 1060

Suppliers

Company
Product
Description
Supplier Links
Check Valve (ERACV-LPSV-EACV) - GB1930A00 - Safran Electrical & Power
Blagnac CEDEX, France
Check Valve (ERACV-LPSV-EACV)
GB1930A00
Check Valve (ERACV-LPSV-EACV) GB1930A00
Weight (kg): 0.55 Flow rate (l/s): 1060 Max. operating temperature (°C): 1060

Weight (kg): 0.55

Flow rate (l/s): 1060

Max. operating temperature (°C): 1060

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number GB1930A00
Product Name Check Valve (ERACV-LPSV-EACV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162981299 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
VALVES - BP-050-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details