Safran Electrical & Power Valve Air Skin VF2350A01

Description
Weight (kg): 3.2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 100 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear
Description
Weight (kg): 3.2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 100 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear

Suppliers

Company
Product
Description
Supplier Links
Valve Air Skin - VF2350A01 - Safran Electrical & Power
Blagnac CEDEX, France
Valve Air Skin
VF2350A01
Valve Air Skin VF2350A01
Weight (kg): 3.2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 100 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear

Weight (kg): 3.2

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 100

Max. operating temperature (°C): -40/+85

Voltage (V): 28

Type: linear

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VF2350A01
Product Name Valve Air Skin
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Ball Valve - 163021729 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details