Safran Electrical & Power Butterfly Air Valve 152D V2T152D

Description
Weight (kg): 1.3 Current (A): 3A circuit breaker compatible Flow rate (l/s): 389 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating
Description
Weight (kg): 1.3 Current (A): 3A circuit breaker compatible Flow rate (l/s): 389 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Butterfly Air Valve 152D - V2T152D - Safran Electrical & Power
Blagnac CEDEX, France
Butterfly Air Valve 152D
V2T152D
Butterfly Air Valve 152D V2T152D
Weight (kg): 1.3 Current (A): 3A circuit breaker compatible Flow rate (l/s): 389 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating

Weight (kg): 1.3

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 389

Max. operating temperature (°C): -15/+86

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number V2T152D
Product Name Butterfly Air Valve 152D
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1221005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543026 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details