Safran Electrical & Power Datasheets for Pressure Blowers and Fans
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more
| Product Name | Notes |
|---|---|
| Weight (kg): ≤2 Noise (dBA): 90 Current (A): ≤1.8 Flow rate (l/s): 15.1±2 Pressure (hPa): ≥12.45 Max. operating temperature (°C): +91.6 Elec. power (W): 207 Speed regulation: Single speed Voltage... | |
| Weight (kg): 1.71 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 12 Max. operating temperature (°C): -55/+110 Elec. | |
| Weight (kg): 1.7 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: NA Radiated acoustic pressure: NA Flow rate (l/s): 24.5 Pressure (hPa): 10 Max. operating temperature (°C): 0/+110 Elec. | |
| Weight (kg): 2.28 Noise (dBA): Acoustic pressure input: 74 Acoustic pressure output: 78 Radiated acoustic pressure: 52 Flow rate (l/s): 28 Pressure (hPa): 10 Max. operating temperature (°C): 0/+110 Elec. |