Safran Electrical & Power Ground Valve VF1020A00

Description
Weight (kg): 2.5 Current (A): 3A circuit breaker compatible Flow rate (l/s): 141 Max. operating temperature (°C): +70 Voltage (V): 28
Description
Weight (kg): 2.5 Current (A): 3A circuit breaker compatible Flow rate (l/s): 141 Max. operating temperature (°C): +70 Voltage (V): 28

Suppliers

Company
Product
Description
Supplier Links
Ground Valve - VF1020A00 - Safran Electrical & Power
Blagnac CEDEX, France
Ground Valve
VF1020A00
Ground Valve VF1020A00
Weight (kg): 2.5 Current (A): 3A circuit breaker compatible Flow rate (l/s): 141 Max. operating temperature (°C): +70 Voltage (V): 28

Weight (kg): 2.5

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 141

Max. operating temperature (°C): +70

Voltage (V): 28

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VF1020A00
Product Name Ground Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details