Safran Electrical & Power Recirculation Valve (RV) VP2550C02

Description
Weight (kg): 1.85 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type : rotating
Description
Weight (kg): 1.85 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type : rotating

Suppliers

Company
Product
Description
Supplier Links
Recirculation Valve (RV) - VP2550C02 - Safran Electrical & Power
Blagnac CEDEX, France
Recirculation Valve (RV)
VP2550C02
Recirculation Valve (RV) VP2550C02
Weight (kg): 1.85 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): +70 Voltage (V): 28 Type : rotating

Weight (kg): 1.85

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 1245

Max. operating temperature (°C): +70

Voltage (V): 28

Type : rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP2550C02
Product Name Recirculation Valve (RV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Air solenoid valve - CPE18-M2H-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers