Safran Electrical & Power Bleed Air Valve (Left) VP0602A02

Description
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air
Description
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air

Suppliers

Company
Product
Description
Supplier Links
Bleed Air Valve (Left) - VP0602A02 - Safran Electrical & Power
Blagnac CEDEX, France
Bleed Air Valve (Left)
VP0602A02
Bleed Air Valve (Left) VP0602A02
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air

Weight (kg): 6.7

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 1020

Max. operating temperature (°C): +500

Voltage (V): 28

Type: hot air

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP0602A02
Product Name Bleed Air Valve (Left)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Swing Check Valves Lever - 120561050 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 LC Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details