Safran Electrical & Power Flight Deck Restriction Valve (FDRV) VP1750A02

Description
Weight (kg): 1.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Description
Weight (kg): 1.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Flight Deck Restriction Valve (FDRV) - VP1750A02 - Safran Electrical & Power
Blagnac CEDEX, France
Flight Deck Restriction Valve (FDRV)
VP1750A02
Flight Deck Restriction Valve (FDRV) VP1750A02
Weight (kg): 1.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Weight (kg): 1.25

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 490

Max. operating temperature (°C): +70

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP1750A02
Product Name Flight Deck Restriction Valve (FDRV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Flanged - 1205015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details