Safran Electrical & Power Check Valve CT191B

Description
Weight (kg): 0.55 Flow rate (l/s): 420 Max. operating temperature (°C): -15/+70
Description
Weight (kg): 0.55 Flow rate (l/s): 420 Max. operating temperature (°C): -15/+70

Suppliers

Company
Product
Description
Supplier Links
Check Valve - CT191B - Safran Electrical & Power
Blagnac CEDEX, France
Check Valve
CT191B
Check Valve CT191B
Weight (kg): 0.55 Flow rate (l/s): 420 Max. operating temperature (°C): -15/+70

Weight (kg): 0.55

Flow rate (l/s): 420

Max. operating temperature (°C): -15/+70

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number CT191B
Product Name Check Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Function Fittings - 1761898 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Nitrile Rubber (NBR), Nickel Plated Brass, 301 Stainless Steel, Technopolymer Polyamide, Acetalic Resin
Media Air
View Details
Basic valve - CPE18-P1-5LS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers