Safran Electrical & Power Bleed Air Valve (Right) VP0601A02

Description
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air
Description
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air

Suppliers

Company
Product
Description
Supplier Links
Bleed Air Valve (Right) - VP0601A02 - Safran Electrical & Power
Blagnac CEDEX, France
Bleed Air Valve (Right)
VP0601A02
Bleed Air Valve (Right) VP0601A02
Weight (kg): 6.7 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1020 Max. operating temperature (°C): +500 Voltage (V): 28 Type: hot air

Weight (kg): 6.7

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 1020

Max. operating temperature (°C): +500

Voltage (V): 28

Type: hot air

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP0601A02
Product Name Bleed Air Valve (Right)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Non-Return Valves - 1442693 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-3GLS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers