Safran Electrical & Power Stop Valve GB0680B00

Description
Weight (kg): 0.04 Flow rate (l/s): 88 Max. operating temperature (°C): -15/+70
Description
Weight (kg): 0.04 Flow rate (l/s): 88 Max. operating temperature (°C): -15/+70

Suppliers

Company
Product
Description
Supplier Links
Stop Valve - GB0680B00 - Safran Electrical & Power
Blagnac CEDEX, France
Stop Valve
GB0680B00
Stop Valve GB0680B00
Weight (kg): 0.04 Flow rate (l/s): 88 Max. operating temperature (°C): -15/+70

Weight (kg): 0.04

Flow rate (l/s): 88

Max. operating temperature (°C): -15/+70

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number GB0680B00
Product Name Stop Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Ball Check Valve 0 5 4 - 1218007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
250 NACE Compliant, Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details