Safran Electrical & Power Air Valve C00 VF1620C00

Description
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+70 Voltage (V): 28 Type: linear
Description
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+70 Voltage (V): 28 Type: linear

Suppliers

Company
Product
Description
Supplier Links
Air Valve C00 - VF1620C00 - Safran Electrical & Power
Blagnac CEDEX, France
Air Valve C00
VF1620C00
Air Valve C00 VF1620C00
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+70 Voltage (V): 28 Type: linear

Weight (kg): 2.25

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 500

Max. operating temperature (°C): -40/+70

Voltage (V): 28

Type: linear

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VF1620C00
Product Name Air Valve C00
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FSTO Ball Valve - 4809119 - Galco Industrial Electronics
Specs
Valve Type Ball
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details