Safran Electrical & Power Check Valve FWD GB2300A00

Description
Weight (kg): 0.29 Flow rate (l/s): 400 Max. operating temperature (°C): +70
Description
Weight (kg): 0.29 Flow rate (l/s): 400 Max. operating temperature (°C): +70

Suppliers

Company
Product
Description
Supplier Links
Check Valve FWD - GB2300A00 - Safran Electrical & Power
Blagnac CEDEX, France
Check Valve FWD
GB2300A00
Check Valve FWD GB2300A00
Weight (kg): 0.29 Flow rate (l/s): 400 Max. operating temperature (°C): +70

Weight (kg): 0.29

Flow rate (l/s): 400

Max. operating temperature (°C): +70

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number GB2300A00
Product Name Check Valve FWD
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M2H-5/3E-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details