Safran Electrical & Power By-Pass Valve VP0420A00

Description
Weight (kg): 1.5 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +300 Voltage (V): 28 Type: hot air
Description
Weight (kg): 1.5 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +300 Voltage (V): 28 Type: hot air

Suppliers

Company
Product
Description
Supplier Links
By-Pass Valve - VP0420A00 - Safran Electrical & Power
Blagnac CEDEX, France
By-Pass Valve
VP0420A00
By-Pass Valve VP0420A00
Weight (kg): 1.5 Current (A): 3A circuit breaker compatible Max. operating temperature (°C): +300 Voltage (V): 28 Type: hot air

Weight (kg): 1.5

Current (A): 3A circuit breaker compatible

Max. operating temperature (°C): +300

Voltage (V): 28

Type: hot air

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP0420A00
Product Name By-Pass Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M2H-5J-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details