Safran Electrical & Power Overboard Valve (OBV) VF2350B02

Description
Weight (kg): 3.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear
Description
Weight (kg): 3.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear

Suppliers

Company
Product
Description
Supplier Links
Overboard Valve (OBV) - VF2350B02 - Safran Electrical & Power
Blagnac CEDEX, France
Overboard Valve (OBV)
VF2350B02
Overboard Valve (OBV) VF2350B02
Weight (kg): 3.95 Current (A): 3A circuit breaker compatible Flow rate (l/s): 1245 Max. operating temperature (°C): -40/+85 Voltage (V): 28 Type: linear

Weight (kg): 3.95

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 1245

Max. operating temperature (°C): -40/+85

Voltage (V): 28

Type: linear

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VF2350B02
Product Name Overboard Valve (OBV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514614 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Pneumatic Solenoid Valves - 1367036 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details