Safran Electrical & Power Butterfly Air Valve 127D V2T127D

Description
Weight (kg): 0.94 Current (A): 3A circuit breaker compatible Flow rate (l/s): 164 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating
Description
Weight (kg): 0.94 Current (A): 3A circuit breaker compatible Flow rate (l/s): 164 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Butterfly Air Valve 127D - V2T127D - Safran Electrical & Power
Blagnac CEDEX, France
Butterfly Air Valve 127D
V2T127D
Butterfly Air Valve 127D V2T127D
Weight (kg): 0.94 Current (A): 3A circuit breaker compatible Flow rate (l/s): 164 Max. operating temperature (°C): -15/+86 Voltage (V): 28 Type: rotating

Weight (kg): 0.94

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 164

Max. operating temperature (°C): -15/+86

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number V2T127D
Product Name Butterfly Air Valve 127D
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Control Valve - 23893630 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
Connection Description Threaded
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details