Safran Electrical & Power Datasheets for Electronic Cooling Fans

Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more

Product Name Notes
Weight (kg): 0.48 Noise (dBA): Acoustic pressure input: 68 Acoustic pressure output: 70 Radiated acoustic pressure: NA Flow rate (l/s): 90 Pressure (hPa): 6.7 Max. operating temperature (°C): -40/+70 Speed...
Weight (kg): 0.7 Noise (dBA): Acoustic pressure input: 69 Acoustic pressure output: 72 Radiated acoustic pressure: 47 Flow rate (l/s): 84 Pressure (hPa): 8.8 Max. operating temperature (°C): -40/+70 Speed...
Weight (kg): 1.8 Noise (dBA): Acoustic pressure input: 66 Acoustic pressure output: 72 Radiated acoustic pressure: 55 Flow rate (l/s): 48.3 Pressure (hPa): 12 Max. operating temperature (°C): -45/+85 Speed...
Weight (kg): 10.5 Noise (dBA): Acoustic pressure input: 91 Acoustic pressure output: 98 Radiated acoustic pressure: 76 Current (A): 16.5 Flow rate (l/s): 509 Pressure (hPa): 52 Max. operating temperature...
Weight (kg): 11.6 Noise (dB for 16,150 rpm) - values estimated and not measured: Acoustic pressure input: 92 Acoustic pressure output: 93 Radiated acoustic pressure: 77 Flow rate (l/s): 600...
Weight (kg): 12.2 Noise (dB for 11,300 rpm) - values estimated and not measured: Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 73 Flow rate (l/s): 746...
Weight (kg): 14.7 Noise (dB) for 12,200 rpm: Acoustic pressure input: 99 Acoustic pressure output: 99 Radiated acoustic pressure: 78 Current (A): 30A C/B compatible Flow rate (l/s): 1204 Pressure...
Weight (kg): 2.15 Noise (dB) - values estimated and not measured: Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 20 Flow rate (l/s): 70...
Weight (kg): 2.16 Current (A): 0.7 Flow rate (l/s): 80 Pressure (hPa): 9 Frequency (Hz): 400 Max. operating temperature (°C): -45/+70 Electrical power (W): 224 Speed regulation: Single speed Voltage...
Weight (kg): 2.35 Current (A): Mechanical Flow rate (l/s): 289 Pressure (hPa): 6.1 Max. operating temperature (°C): -70/+120 Type: AC axial Max. speed (rpm): 7900
Weight (kg): 2.3 Noise (dB) - values estimated and not measured: Acoustic pressure input: 70 Acoustic pressure output: 73 Radiated acoustic pressure: 49 Current (A): 10 Flow rate (l/s): 118...
Weight (kg): 4 Noise (dBA): Acoustic pressure input: 86.8 Acoustic pressure output: 89 Radiated acoustic pressure: 85.8 Current (A): 5 Flow rate (l/s): 318 Pressure (hPa): 24 Max. operating temperature...
Weight (kg): 6.2 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 83 Radiated acoustic pressure: 62 Current (A): 5A Flow rate (l/s): 142 Pressure (hPa): 43 Max. operating temperature...
Weight (kg): 6.5 Flow rate (l/s): 116 Pressure (hPa): 18 Max. operating temperature (°C): -40/+70 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed...
Weight (kg): 7.1 Noise (dBA): Acoustic pressure input: 94 Acoustic pressure output: 94 Radiated acoustic pressure: 73 Current (A): 7.5 Flow rate (l/s): 545 Pressure (hPa): 18 Max. operating temperature...
Weight (kg): 7.3 Noise (dBA): Acoustic pressure input: 79 Acoustic pressure output: 84 Radiated acoustic pressure: 61 Flow rate (l/s): 300 Pressure (hPa): 25 Max. operating temperature (°C): -40/+70 Electrical...
Weight (kg): 7 Noise (dB for 10,000 rpm) - values estimated and not measured: Acoustic pressure input: 82 Acoustic pressure output: 86 Radiated acoustic pressure: 78 Flow rate (l/s): 220...
Weight (kg): 8.4 Noise (dBA): Acoustic pressure input: 95 Acoustic pressure output: 97 Radiated acoustic pressure: 76 Current (A): 12.4 Flow rate (l/s): 472 Pressure (hPa): 40 Max. operating temperature...
Weight (kg): 8.6 Noise (dBA): Acoustic pressure input: 91 Acoustic pressure output: 98 Radiated acoustic pressure: 76 Current (A): 16 Flow rate (l/s): 540 Pressure (hPa): 53 Max. operating temperature...
Weight (kg): 8.6 Noise (dBA): Acoustic pressure input: 92 Acoustic pressure output: 95 Radiated acoustic pressure: 78 Current (A): 15A C/B compatible Flow rate (l/s): 389 Pressure (hPa): 61.8 Max.
Weight (kg): 9.6 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 96 Radiated acoustic pressure: 70 Current (A): 19 Flow rate (l/s): 825 Pressure (hPa): 20 Max. operating temperature...