Safran Electrical & Power Valve Skin Air VFT210B00

Description
Weight (kg): 2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 429 Max. operating temperature (°C):-40/+40 Voltage (V): 28 Type: linear
Description
Weight (kg): 2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 429 Max. operating temperature (°C):-40/+40 Voltage (V): 28 Type: linear

Suppliers

Company
Product
Description
Supplier Links
Valve Skin Air - VFT210B00 - Safran Electrical & Power
Blagnac CEDEX, France
Valve Skin Air
VFT210B00
Valve Skin Air VFT210B00
Weight (kg): 2 Current (A): 3A circuit breaker compatible Flow rate (l/s): 429 Max. operating temperature (°C):-40/+40 Voltage (V): 28 Type: linear

Weight (kg): 2

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 429

Max. operating temperature (°C):-40/+40

Voltage (V): 28

Type: linear

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VFT210B00
Product Name Valve Skin Air
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375817 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.53 inch (115.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 1816415 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium alloy
Media Air
View Details