Safran Electrical & Power Cargo Hold Isolation Valve (CHIV) VP1750B02

Description
Weight (kg): 1.27 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Description
Weight (kg): 1.27 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Cargo Hold Isolation Valve (CHIV) - VP1750B02 - Safran Electrical & Power
Blagnac CEDEX, France
Cargo Hold Isolation Valve (CHIV)
VP1750B02
Cargo Hold Isolation Valve (CHIV) VP1750B02
Weight (kg): 1.27 Current (A): 3A circuit breaker compatible Flow rate (l/s): 490 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Weight (kg): 1.27

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 490

Max. operating temperature (°C): +70

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP1750B02
Product Name Cargo Hold Isolation Valve (CHIV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Function Fittings - 1442661 - RS Components, Ltd.
Specs
Valve Type Flow controller
Media Air
Maximum Pressure 0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details