Safran Electrical & Power Lavatory/Galley Isolation Valve (LGIV) VP0720A00

Description
Weight (kg): 0.871 Current (A): 3A circuit breaker compatible Flow rate (l/s): 140 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating
Description
Weight (kg): 0.871 Current (A): 3A circuit breaker compatible Flow rate (l/s): 140 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Lavatory/Galley Isolation Valve (LGIV) - VP0720A00 - Safran Electrical & Power
Blagnac CEDEX, France
Lavatory/Galley Isolation Valve (LGIV)
VP0720A00
Lavatory/Galley Isolation Valve (LGIV) VP0720A00
Weight (kg): 0.871 Current (A): 3A circuit breaker compatible Flow rate (l/s): 140 Max. operating temperature (°C): +70 Voltage (V): 28 Type: rotating

Weight (kg): 0.871

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 140

Max. operating temperature (°C): +70

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VP0720A00
Product Name Lavatory/Galley Isolation Valve (LGIV)
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Pneumatic Valve - 53790504 - Radwell International
Haskel International LLC
Specs
Media Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details