Safran Electrical & Power Air Valve O.V.B.D. VF1620B00

Description
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+86 Voltage (V): 28 Type: rotating
Description
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+86 Voltage (V): 28 Type: rotating

Suppliers

Company
Product
Description
Supplier Links
Air Valve O.V.B.D. - VF1620B00 - Safran Electrical & Power
Blagnac CEDEX, France
Air Valve O.V.B.D.
VF1620B00
Air Valve O.V.B.D. VF1620B00
Weight (kg): 2.25 Current (A): 3A circuit breaker compatible Flow rate (l/s): 500 Max. operating temperature (°C): -40/+86 Voltage (V): 28 Type: rotating

Weight (kg): 2.25

Current (A): 3A circuit breaker compatible

Flow rate (l/s): 500

Max. operating temperature (°C): -40/+86

Voltage (V): 28

Type: rotating

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Industrial Valves
Product Number VF1620B00
Product Name Air Valve O.V.B.D.
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 164990287 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Connection Description Threaded
View Details
VALVES - BP-050-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details