Barksdale Control Products Full Flow Regulator Model 20415

Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet
Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Flow Regulator - Model 20415 - Barksdale Control Products
Los Angeles, CA, USA
Full Flow Regulator
Model 20415
Full Flow Regulator Model 20415
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Tolerates contaminated media Fail-safe motor control options Self venting

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • Self adjusting
  • High flow capacity
  • Tolerates contaminated media
  • Fail-safe motor control options
  • Self venting
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Model 20415
Product Name Full Flow Regulator
Primary Material Stainless Steel (optional feature); Steel
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Knife Gate Valves // Series DX -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Ductile Iron
View Details