Barksdale Control Products High Pressure OEM Valve Series 6140

Description
Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the OEM line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design for OEM requirements
Datasheet
Description
Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the OEM line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design for OEM requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure OEM Valve - Series 6140 - Barksdale Control Products
Los Angeles, CA, USA
High Pressure OEM Valve
Series 6140
High Pressure OEM Valve Series 6140
Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the OEM line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Flexible design for OEM requirements

Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Flexibility is built into the OEM line which features several standard options that can be adapted to meet the unique needs that OEM customers require in their products.

Features

  • Original Shear-Seal® technology
  • Low pressure drop
  • Tolerates contaminates
  • Spring return option
  • Flexible design for OEM requirements
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 6140
Product Name High Pressure OEM Valve
Valve Type Control Valve
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-050-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details