Barksdale Control Products Hydraulic Pressure Regulator Series L20415

Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Large regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet
Description
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Large regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Regulator - Series L20415 - Barksdale Control Products
Los Angeles, CA, USA
Hydraulic Pressure Regulator
Series L20415
Hydraulic Pressure Regulator Series L20415
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology Self adjusting High flow capacity Large regulated pressure range Tolerates contaminated media Fail-safe motor control options Self venting

Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • Self adjusting
  • High flow capacity
  • Large regulated pressure range
  • Tolerates contaminated media
  • Fail-safe motor control options
  • Self venting
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series L20415
Product Name Hydraulic Pressure Regulator
Primary Material Ductile Iron; Steel
Media Hydraulic
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V86 Back Pressure Regulator 2 - 630254105 - Asahi/America, Inc.
Specs
Primary Material PP; Natural Polypropylene (PPn)
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details