Barksdale Control Products Actuated Heavy Duty Valve Series II

Description
Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high velocity flows at pressures up to 6000 psi and tolerate contaminated media, the Series II valve becomes the choice for the toughest applications. Features Original Shear-Seal® technology Air or hydraulic integrated actuator 2- and 3-position Superior shifting performance High velocity flow Compact design Corrosion resistant materials Position indication
Datasheet
Description
Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high velocity flows at pressures up to 6000 psi and tolerate contaminated media, the Series II valve becomes the choice for the toughest applications. Features Original Shear-Seal® technology Air or hydraulic integrated actuator 2- and 3-position Superior shifting performance High velocity flow Compact design Corrosion resistant materials Position indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated Heavy Duty Valve - Series II - Barksdale Control Products
Los Angeles, CA, USA
Actuated Heavy Duty Valve
Series II
Actuated Heavy Duty Valve Series II
Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high velocity flows at pressures up to 6000 psi and tolerate contaminated media, the Series II valve becomes the choice for the toughest applications. Features Original Shear-Seal® technology Air or hydraulic integrated actuator 2- and 3-position Superior shifting performance High velocity flow Compact design Corrosion resistant materials Position indication

Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator, all in one integrated package. With the ability to handle high velocity flows at pressures up to 6000 psi and tolerate contaminated media, the Series II valve becomes the choice for the toughest applications.

Features

  • Original Shear-Seal® technology
  • Air or hydraulic integrated actuator
  • 2- and 3-position
  • Superior shifting performance
  • High velocity flow
  • Compact design
  • Corrosion resistant materials
  • Position indication
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series II
Product Name Actuated Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic; Air
Maximum Pressure 6000.00 psi (4223 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Temperature Control Heater Assembly - ITCH Assembly - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Steam; Chemical
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Angle seat valve - VZXF-L-M22C-M-B-G2-430-H3B1-50-3-EX4 - Festo Corporation
Specs
Media Water; Hydraulic; Air; Compressed Air
Maximum Pressure 87.02 to 145.04 psi (61.24 to 102 m H2O)
Media Temperature 176 to 14 F (80 to -10 C)
View Details