Barksdale Control Products Heavy Duty Valve Series 200

Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet
Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Valve - Series 200 - Barksdale Control Products
Los Angeles, CA, USA
Heavy Duty Valve
Series 200
Heavy Duty Valve Series 200
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators

Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments.

Features

  • Original Shear-Seal® technology
  • High velocity flow
  • Tolerates contaminates
  • Low handle load at high pressures
  • Spring return option
  • Low pressure drop
  • 2- and 3-Position Actuators
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 200
Product Name Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic; Air
Maximum Pressure 6000.00 psi (4223 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Ball Valves - 1215602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2/2-Way Valve, 3/2-Way Valve, Ball
Primary Material Brass / Bronze; Brass
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details