Barksdale Control Products Subplate Mounted Heavy Duty Valve Series 3760

Description
Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty Valve products while incorporating a simplified fit. These valves provide superior directional control for fluids and gasses up to 4,500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Sub-plate Mounted Manifold Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Features Original Shear-Seal® technology Convenient sub-plate manifold mounting Low pressure drop High velocity flow Spring Return Option Tolerates contaminates Low handle load at high pressures
Datasheet
Description
Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty Valve products while incorporating a simplified fit. These valves provide superior directional control for fluids and gasses up to 4,500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Sub-plate Mounted Manifold Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Features Original Shear-Seal® technology Convenient sub-plate manifold mounting Low pressure drop High velocity flow Spring Return Option Tolerates contaminates Low handle load at high pressures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subplate Mounted Heavy Duty Valve - Series 3760 - Barksdale Control Products
Los Angeles, CA, USA
Subplate Mounted Heavy Duty Valve
Series 3760
Subplate Mounted Heavy Duty Valve Series 3760
Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty Valve products while incorporating a simplified fit. These valves provide superior directional control for fluids and gasses up to 4,500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Sub-plate Mounted Manifold Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Features Original Shear-Seal® technology Convenient sub-plate manifold mounting Low pressure drop High velocity flow Spring Return Option Tolerates contaminates Low handle load at high pressures

Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty Valve products while incorporating a simplified fit. These valves provide superior directional control for fluids and gasses up to 4,500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Sub-plate Mounted Manifold Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves.

Features

  • Original Shear-Seal® technology
  • Convenient sub-plate manifold mounting
  • Low pressure drop
  • High velocity flow
  • Spring Return Option
  • Tolerates contaminates
  • Low handle load at high pressures
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 3760
Product Name Subplate Mounted Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic
Maximum Pressure 4500.00 psi (3167 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASME VIII Pilot-Operated Safety Relief Valve - 5212 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Pilot; Relief; Safety
Media Steam
Valve Size 1.00 to 24.00 inch (25.40 to 609.60 mm)
View Details
Solenoid Valves - 5000006694-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details