Barksdale Control Products Heavy Duty Hydraulic Regulator Model 20597

Description
Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology API compliant for sensitivity High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening
Datasheet
Description
Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology API compliant for sensitivity High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hydraulic Regulator - Model 20597 - Barksdale Control Products
Los Angeles, CA, USA
Heavy Duty Hydraulic Regulator
Model 20597
Heavy Duty Hydraulic Regulator Model 20597
Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product. Features Original Shear-Seal® technology API compliant for sensitivity High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening

Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy, repeatability and high flow coefficients.

Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fluid pressure to maintain a leak-free metal-to-metal seal that improves with use. The shearing action between the rotor & pressure seal continually laps the mating surfaces and prevents contaminates from lodging between the sealing surfaces. The result is a valve that doesn’t wear out – but wears in over time, providing you superior control consistently through the entire life of the product.

Features

  • Original Shear-Seal® technology
  • API compliant for sensitivity
  • High flow capacity
  • Large pressure range
  • Tolerates contaminated media
  • Fail-safe motor control options
  • Self venting
  • Surge dampening
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Model 20597
Product Name Heavy Duty Hydraulic Regulator
Primary Material Stainless Steel
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details