Barksdale's Microtorque® valve provides superior directional control for fluid power applications up to 6,000 psi where compact design and virtually zero leakage* are a must. Utilizing Barksdale's Shear-Seal® technology, the Microtorque® valve offers reliable performance and lapped metal-to-metal sealing surfaces that will easily tolerate contaminated fluids. This valve offers many options that make it extremely versatile including panel mounting, spring return, 2 or 3 position detents, DO3 manifold mounting, and non-interflow. Leveraging the flexibility and unique features of the Microtorque® valve, along with its superior performance, can result in bottom line savings and operational benefits for your customers.
| Barksdale Control Products | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 518 & 526 Series |
| Product Name | Microtorque® Valves |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Hydraulic |
| Maximum Pressure | 6000.00 psi (4223 m H2O) |
| Number of Ports | 4 |