Barksdale Control Products Heavy Duty Valve Series 140

Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet
Description
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Valve - Series 140 - Barksdale Control Products
Los Angeles, CA, USA
Heavy Duty Valve
Series 140
Heavy Duty Valve Series 140
Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments. Features Original Shear-Seal® technology High velocity flow Tolerates contaminates Low handle load at high pressures Spring return option Low pressure drop 2- and 3-Position Actuators

Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the media being controlled is contaminated with debris that would ruin ordinary valves. Featuring rugged ball bearing construction, hardened stainless steel seals, and durable bronze and iron cast housings these valves will provide trouble free performance for your critical application in the harshest environments.

Features

  • Original Shear-Seal® technology
  • High velocity flow
  • Tolerates contaminates
  • Low handle load at high pressures
  • Spring return option
  • Low pressure drop
  • 2- and 3-Position Actuators
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Industrial Valves
Product Number Series 140
Product Name Heavy Duty Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Hydraulic; Air
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Rotary Control Valves (RCV) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details